Lumberg Automation - A Belden Brand Circular Cable Assemblies 21134

Description
RSTS 8X-RSTS 8X-478/25 M
Request a Quote Datasheet
Description
RSTS 8X-RSTS 8X-478/25 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-21134-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-21134-ND
Circular Cable Assemblies 135-21134-ND
RSTS 8X-RSTS 8X-478/25 M

RSTS 8X-RSTS 8X-478/25 M

Buy Now Datasheet
Rsts 8X-Rsts 8X-478/25 M Lumberg Automation - 16AJ4446 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 8X-Rsts 8X-478/25 M Lumberg Automation
16AJ4446
Rsts 8X-Rsts 8X-478/25 M Lumberg Automation 16AJ4446
RSTS 8X-RSTS 8X-478/25 M

RSTS 8X-RSTS 8X-478/25 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 21134 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21134
Cable Assemblies - Circular Cable Assemblies 21134
RSTS 8X-RSTS 8X-478/25 M

RSTS 8X-RSTS 8X-478/25 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135-21134-ND 16AJ4446 21134
Product Name Circular Cable Assemblies Rsts 8X-Rsts 8X-478/25 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details