Lumberg Automation - A Belden Brand
Circular Cable Assemblies
21058
Description
RST 5L-RKT 5L-949/15 M
-
DigiKey
-
Acme Chip Technology Co., Limited
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
RST 5L-RKT 5L-949/15 M
Request a Quote
Email Supplier
Datasheet
Suppliers
Cable Assemblies - Circular Cable Assemblies
21058
Supplier's Site
Rst 5L-Rkt 5L-949/15 M Lumberg Automation
16AJ4440
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
135-21058-ND |
21058 |
16AJ4440 |
|
Product Name
|
Circular Cable Assemblies |
Cable Assemblies - Circular Cable Assemblies |
Rst 5L-Rkt 5L-949/15 M Lumberg Automation |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Product Type
DisplayPort; Displayport/ Mini Displayport Type
View Details
Cable Shielding
No Shielding
Cable Length
6.67 ft (20.33 dm)
Standards / Certifications
RoHS
View Details
2 suppliers
Application
Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details