Belden Inc. Multiple Conductor Cables 19511 B59250

Description
3 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1006-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1006-100-ND
Multiple Conductor Cables BEL1006-100-ND
3 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1006-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1006-250-ND
Multiple Conductor Cables BEL1006-250-ND
3 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1006-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1006-50-ND
Multiple Conductor Cables BEL1006-50-ND
3 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-19511B59250-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-19511B59250-DS-ND
Multiple Conductor Cables 135-19511B59250-DS-ND
CABLE 3COND 14AWG BLACK FOOT

CABLE 3COND 14AWG BLACK FOOT

Buy Now Datasheet
POWER SUPPLY CORD, BELFLX PVC, 3 COND, PAPER TAPE SEPARATOR, 14AWG STRAND (41X30 - 70005454 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY CORD, BELFLX PVC, 3 COND, PAPER TAPE SEPARATOR, 14AWG STRAND (41X30
70005454
POWER SUPPLY CORD, BELFLX PVC, 3 COND, PAPER TAPE SEPARATOR, 14AWG STRAND (41X30 70005454
Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating

Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 14Awg 250Ft; Cable Shielding Belden - 92F2196 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 14Awg 250Ft; Cable Shielding Belden
92F2196
Unshielded Multiconductor Cable 3 Conductor 14Awg 250Ft; Cable Shielding Belden 92F2196
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1006-100-ND 70005454 92F2196
Product Name Multiple Conductor Cables POWER SUPPLY CORD, BELFLX PVC, 3 COND, PAPER TAPE SEPARATOR, 14AWG STRAND (41X30 Unshielded Multiconductor Cable 3 Conductor 14Awg 250Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Rated Temperature -40 to 105 C (-40 to 221 F) -35 to 105 C (-31 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) - CBL-20FT-NMNM+ - Mini-Circuits
Specs
Cable Length 20 ft (60.96 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details