3 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
3 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
CABLE 3COND 16AWG BLACK FOOT
Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | BEL1005-50-ND | 70005453 | 87K6206 |
| Product Name | Multiple Conductor Cables | POWER SUPPLY CORD, BELFLX PVC, 3 COND, PAPER TAPE SEPARATOR, 16AWG STRAND (65X34 | Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden |
| Product Category | Cable | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper | Copper | |
| Number of Conductors | 3 # | 3 # | |
| Rated Temperature | -40 to 105 C (-40 to 221 F) | -35 to 105 C (-31 to 221 F) |