Belden Inc. Multiple Conductor Cables 19353 010250

Description
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6188-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6188-250-ND
Multiple Conductor Cables BEL6188-250-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

Buy Now Datasheet
CORDAGE, PORTABLE, 3 CONDUCTOR, 16AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK - 70004173 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDAGE, PORTABLE, 3 CONDUCTOR, 16AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK
70004173
CORDAGE, PORTABLE, 3 CONDUCTOR, 16AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK 70004173
Portable Cortages, 3-Conductor, Bare Copper Conductor Material, 300 V Voltage Rating The voltage rating of the cable is 300 V The jacket material of the cable is PVC⁄Oil-Resistant rubber.

Portable Cortages, 3-Conductor, Bare Copper Conductor Material, 300 V Voltage Rating

  • The voltage rating of the cable is 300 V
    The jacket material of the cable is PVC⁄Oil-Resistant rubber.
Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden - 37F3078 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden
37F3078
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden 37F3078
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number BEL6188-250-ND 70004173 37F3078
Product Name Multiple Conductor Cables CORDAGE, PORTABLE, 3 CONDUCTOR, 16AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers