Belden Inc. Multiple Conductor Cables 19352 010250

Description
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1939-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1939-250-ND
Multiple Conductor Cables BEL1939-250-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK - 70004170 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK
70004170
CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK 70004170
Portable Cortages, 3-Conductor, Bare Copper Conductor Material, 300 V Voltage Rating The voltage rating of the cable is 300 V The jacket material of the cable is PVC⁄Oil-Resistant rubber.

Portable Cortages, 3-Conductor, Bare Copper Conductor Material, 300 V Voltage Rating

  • The voltage rating of the cable is 300 V
    The jacket material of the cable is PVC⁄Oil-Resistant rubber.
Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden - 37F3077 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden
37F3077
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden 37F3077
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number BEL1939-250-ND 70004170 37F3077
Product Name Multiple Conductor Cables CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details