Belden Inc. Multiple Conductor Cables 19350 008250

Description
3 Conductor Multi-Conductor Cable Gray 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1938-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1938-250-ND
Multiple Conductor Cables BEL1938-250-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Gray 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Cordage, Svt, Unshielded, 3 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden - 36F1172 - Newark, An Avnet Company
Chicago, IL, United States
Cordage, Svt, Unshielded, 3 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden
36F1172
Cordage, Svt, Unshielded, 3 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden 36F1172
CORDAGE, SVT, UNSHIELDED, 3 CONDUCTOR, 18AWG, 250FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes

CORDAGE, SVT, UNSHIELDED, 3 CONDUCTOR, 18AWG, 250FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
CLASSICS - PORTABLE CORDAGE 3 #18 STR PVC PVC SVT GRAY - 70003623 - Allied Electronics, Inc.
Fort Worth, TX, USA
CLASSICS - PORTABLE CORDAGE 3 #18 STR PVC PVC SVT GRAY
70003623
CLASSICS - PORTABLE CORDAGE 3 #18 STR PVC PVC SVT GRAY 70003623
CLASSICS - PORTABLE CORDAGE 3 #18 STR PVC PVC SVT GRAY

CLASSICS - PORTABLE CORDAGE 3 #18 STR PVC PVC SVT GRAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number BEL1938-250-ND 36F1172 70003623
Product Name Multiple Conductor Cables Cordage, Svt, Unshielded, 3 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden CLASSICS - PORTABLE CORDAGE 3 #18 STR PVC PVC SVT GRAY
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers