Belden Inc. Multiple Conductor Cables 19348 010250

Description
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6185-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6185-250-ND
Multiple Conductor Cables BEL6185-250-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden - 36F1167 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden
36F1167
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden 36F1167
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK - 70004169 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK
70004169
CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK 70004169
Portable Cortages, 3-Conductor, Bare Copper Conductor Material, 300 V Voltage Rating The voltage rating of the cable is 300 V The jacket material of the cable is PVC⁄Oil-Resistant rubber.

Portable Cortages, 3-Conductor, Bare Copper Conductor Material, 300 V Voltage Rating

  • The voltage rating of the cable is 300 V
    The jacket material of the cable is PVC⁄Oil-Resistant rubber.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number BEL6185-250-ND 36F1167 70004169
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJT-3, PVC JACKET, 300V BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-35-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Encoder cable - NEBM-M12W8-E-2.5-LE8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers