Belden Inc. Shielded Multipair Cable 32Pr 250Ft 300V Black; Cable Shielding Belden 1932A B59250

Description
SHIELDED MULTIPAIR CABLE 32PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:32 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Drop Ship:YesRoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 32PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:32 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Drop Ship:YesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 32Pr 250Ft 300V Black; Cable Shielding Belden - 15B2235 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 32Pr 250Ft 300V Black; Cable Shielding Belden
15B2235
Shielded Multipair Cable 32Pr 250Ft 300V Black; Cable Shielding Belden 15B2235
SHIELDED MULTIPAIR CABLE 32PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:32 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 32PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:32 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2235
Product Name Shielded Multipair Cable 32Pr 250Ft 300V Black; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6055A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details