Belden Inc. Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden 1924A B59500

Description
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden - 15B2233 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden
15B2233
Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden 15B2233
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2233
Product Name Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details