Belden Inc. Multiple Conductor Cables 19217 010200

Description
4 Conductor Multi-Conductor Cable Black 14 AWG 200.0' (61.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG 200.0' (61.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6179-200-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6179-200-ND
Multiple Conductor Cables BEL6179-200-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 200.0' (61.0m)

4 Conductor Multi-Conductor Cable Black 14 AWG 200.0' (61.0m)

Buy Now Datasheet
Portable Cordage, So, 4 Conductor, 200Ft, 600V; Cable Shielding Belden - 98F2484 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cordage, So, 4 Conductor, 200Ft, 600V; Cable Shielding Belden
98F2484
Portable Cordage, So, 4 Conductor, 200Ft, 600V; Cable Shielding Belden 98F2484
PORTABLE CORDAGE, SO, 4 CONDUCTOR, 200FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):61m; Jacket Color:Black RoHS Compliant: Yes

PORTABLE CORDAGE, SO, 4 CONDUCTOR, 200FT, 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6179-200-ND 98F2484
Product Name Multiple Conductor Cables Portable Cordage, So, 4 Conductor, 200Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534040 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details