Belden Inc. Multiple Conductor Cables 19216 010200

Description
4 Conductor Multi-Conductor Cable Black 12 AWG 200.0' (61.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 12 AWG 200.0' (61.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6178-200-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6178-200-ND
Multiple Conductor Cables BEL6178-200-ND
4 Conductor Multi-Conductor Cable Black 12 AWG 200.0' (61.0m)

4 Conductor Multi-Conductor Cable Black 12 AWG 200.0' (61.0m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 12Awg 200Ft; Cable Shielding Belden - 88F1080 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 12Awg 200Ft; Cable Shielding Belden
88F1080
Unshielded Multiconductor Cable 4 Conductor 12Awg 200Ft; Cable Shielding Belden 88F1080
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 12AWG 200FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):61m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 12AWG 200FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6178-200-ND 88F1080
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 12Awg 200Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMAN-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details