Belden Inc. Multiple Conductor Cables 19208 010250

Description
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6176-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6176-250-ND
Multiple Conductor Cables BEL6176-250-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden - 36F1370 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden
36F1370
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden 36F1370
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6176-250-ND 36F1370
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers