Belden Inc. Multiple Conductor Cables 19206 010250

Description
3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6174-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6174-250-ND
Multiple Conductor Cables BEL6174-250-ND
3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable, So, 3 Conductor, 12Awg, 250Ft,600V; Cable Shielding Belden - 87K1187 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, So, 3 Conductor, 12Awg, 250Ft,600V; Cable Shielding Belden
87K1187
Unshielded Multiconductor Cable, So, 3 Conductor, 12Awg, 250Ft,600V; Cable Shielding Belden 87K1187
UNSHIELDED MULTICONDUCTOR CABLE, SO, 3 CONDUCTOR, 12AWG, 250FT,600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, SO, 3 CONDUCTOR, 12AWG, 250FT,600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6174-250-ND 87K1187
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, So, 3 Conductor, 12Awg, 250Ft,600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details