2 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL6171-250-ND | 74Y9201 |
| Product Name | Multiple Conductor Cables | 2 #16 34B So 90 N Belden |
| Product Category | Cable | |
| Cable Jacket | Silicon Rubber | |
| Cable Insulation | Ethylene Propylene Diene Elastomer | |
| Cable Conductor | Copper |