Belden Inc. Multiple Conductor Cables 1916A B59500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30235-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30235-500-ND
Multiple Conductor Cables BEL30235-500-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden - 15B2230 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden
15B2230
Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden 15B2230
SHIELDED MULTIPAIR CABLE 16PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 16PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL30235-500-ND 15B2230
Product Name Multiple Conductor Cables Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5154-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/105-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers