Belden Inc. Multiple Conductor Cables 1916A B59250

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10103-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10103-ND
Multiple Conductor Cables BEL10103-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 16Pr 250Ft 300V Black; Cable Shielding Belden - 15B2229 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 16Pr 250Ft 300V Black; Cable Shielding Belden
15B2229
Shielded Multipair Cable 16Pr 250Ft 300V Black; Cable Shielding Belden 15B2229
SHIELDED MULTIPAIR CABLE 16PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 16PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10103-ND 15B2229
Product Name Multiple Conductor Cables Shielded Multipair Cable 16Pr 250Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Audio Cable - 2075338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details