Belden Inc. Multiple Conductor Cables 19126 010250

Description
2 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6166-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6166-250-ND
Multiple Conductor Cables BEL6166-250-ND
2 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

2 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 250Ft; Cable Shielding Belden - 36F1820 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 250Ft; Cable Shielding Belden
36F1820
Unshielded Multiconductor Cable 2 Conductor 16Awg 250Ft; Cable Shielding Belden 36F1820
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6166-250-ND 36F1820
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 250Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details