Belden Inc. Multiple Conductor Cables 19125 010250

Description
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6165-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6165-250-ND
Multiple Conductor Cables BEL6165-250-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJ-3, RUBBER JACKET, 300V BLACK - 70004178 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJ-3, RUBBER JACKET, 300V BLACK
70004178
CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJ-3, RUBBER JACKET, 300V BLACK 70004178
Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating

Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden - 37F3071 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden
37F3071
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden 37F3071
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number BEL6165-250-ND 70004178 37F3071
Product Name Multiple Conductor Cables CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJ-3, RUBBER JACKET, 300V BLACK Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Silicon Rubber Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer Ethylene Propylene Diene Elastomer
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details