Belden Inc. Multiple Conductor Cables 19122 0101000

Description
2 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6161-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6161-1000-ND
Multiple Conductor Cables BEL6161-1000-ND
2 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Parallel Lamp Portable Cordage; Cable Shielding Belden - 50B9008 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Lamp Portable Cordage; Cable Shielding Belden
50B9008
Parallel Lamp Portable Cordage; Cable Shielding Belden 50B9008
PARALLEL LAMP PORTABLE CORDAGE; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Conductor Material:CopperRoHS Compliant: Yes

PARALLEL LAMP PORTABLE CORDAGE; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6161-1000-ND 50B9008
Product Name Multiple Conductor Cables Parallel Lamp Portable Cordage; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Connecting cable - 706-100/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers