Belden Inc. Multiple Conductor Cables 19122 009250

Description
2 Conductor Multi-Conductor Cable White 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6160-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6160-250-ND
Multiple Conductor Cables BEL6160-250-ND
2 Conductor Multi-Conductor Cable White 18 AWG 250.0' (76.2m)

2 Conductor Multi-Conductor Cable White 18 AWG 250.0' (76.2m)

Buy Now Datasheet
PORTABLE CORDS, 2 COND 18AWG STRANDED PVC JACKET, 300V, LAMP CORD, WHITE - 70003759 - Allied Electronics, Inc.
Fort Worth, TX, USA
PORTABLE CORDS, 2 COND 18AWG STRANDED PVC JACKET, 300V, LAMP CORD, WHITE
70003759
PORTABLE CORDS, 2 COND 18AWG STRANDED PVC JACKET, 300V, LAMP CORD, WHITE 70003759
Parallel-jacketed, two-conductor light duty cord for pendant or portable use in damp locations. UL Listed, 300 VRMS, 60?C, one conductor polarity ribbed.

Parallel-jacketed, two-conductor light duty cord for pendant or portable use in damp locations. UL Listed, 300 VRMS, 60?C, one conductor polarity ribbed.

Supplier's Site
Parallel Lamp Portable Cordage; Cable Shielding Belden - 94B3814 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Lamp Portable Cordage; Cable Shielding Belden
94B3814
Parallel Lamp Portable Cordage; Cable Shielding Belden 94B3814
PARALLEL LAMP PORTABLE CORDAGE; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:White; Conductor Material:CopperRoHS Compliant: Yes

PARALLEL LAMP PORTABLE CORDAGE; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:White; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number BEL6160-250-ND 70003759 94B3814
Product Name Multiple Conductor Cables PORTABLE CORDS, 2 COND 18AWG STRANDED PVC JACKET, 300V, LAMP CORD, WHITE Parallel Lamp Portable Cordage; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 2 # 2 #
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details