Belden Inc. Multiple Conductor Cables 19122 001250

Description
2 Conductor Multi-Conductor Cable Brown 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Brown 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6159-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6159-250-ND
Multiple Conductor Cables BEL6159-250-ND
2 Conductor Multi-Conductor Cable Brown 18 AWG 250.0' (76.2m)

2 Conductor Multi-Conductor Cable Brown 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Belden - 37F3061 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Belden
37F3061
Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Belden 37F3061
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Brown RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
CORDAGE, PORTABLE, 2 CONDUCTOR, 18AWG, STRANDED, PVC, 300V, LAMP CORD BROWN - 70004159 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDAGE, PORTABLE, 2 CONDUCTOR, 18AWG, STRANDED, PVC, 300V, LAMP CORD BROWN
70004159
CORDAGE, PORTABLE, 2 CONDUCTOR, 18AWG, STRANDED, PVC, 300V, LAMP CORD BROWN 70004159
Parallel-jacketed, two-conductor light duty cord for pendant or portable use in damp locations. UL Listed, 300 VRMS, 60?C, one conductor polarity ribbed.

Parallel-jacketed, two-conductor light duty cord for pendant or portable use in damp locations. UL Listed, 300 VRMS, 60?C, one conductor polarity ribbed.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number BEL6159-250-ND 37F3061 70004159
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Belden CORDAGE, PORTABLE, 2 CONDUCTOR, 18AWG, STRANDED, PVC, 300V, LAMP CORD BROWN
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 2 # 2 #
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details