Belden Inc. Multiple Conductor Cables 19106 010250

Description
3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6153-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6153-250-ND
Multiple Conductor Cables BEL6153-250-ND
3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 12Awg 250Ft; Cable Shielding Belden - 87K1179 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 12Awg 250Ft; Cable Shielding Belden
87K1179
Unshielded Multiconductor Cable 3 Conductor 12Awg 250Ft; Cable Shielding Belden 87K1179
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.27mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.27mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6153-250-ND 87K1179
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 12Awg 250Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 163855-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3033/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Stability Cables - SP-24-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details