Belden Inc. Shielded Multipair Cable 8Pr 250Ft 300V Black; Cable Shielding Belden 1908A B59250

Description
SHIELDED MULTIPAIR CABLE 8PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 8PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 8Pr 250Ft 300V Black; Cable Shielding Belden - 15B2213 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 250Ft 300V Black; Cable Shielding Belden
15B2213
Shielded Multipair Cable 8Pr 250Ft 300V Black; Cable Shielding Belden 15B2213
SHIELDED MULTIPAIR CABLE 8PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2213
Product Name Shielded Multipair Cable 8Pr 250Ft 300V Black; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details