Belden Inc. Shielded Multipair Cable 6Pr 250Ft 300V Black; Cable Shielding Belden 1906A B59250

Description
SHIELDED MULTIPAIR CABLE 6PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 6PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 6Pr 250Ft 300V Black; Cable Shielding Belden - 15B2210 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 250Ft 300V Black; Cable Shielding Belden
15B2210
Shielded Multipair Cable 6Pr 250Ft 300V Black; Cable Shielding Belden 15B2210
SHIELDED MULTIPAIR CABLE 6PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2210
Product Name Shielded Multipair Cable 6Pr 250Ft 300V Black; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details