Belden Inc. Multiple Conductor Cables 1904A B59250

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11225-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11225-ND
Multiple Conductor Cables BEL11225-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 4Pr 250Ft 300V Black; Cable Shielding Belden - 15B2207 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 250Ft 300V Black; Cable Shielding Belden
15B2207
Shielded Multipair Cable 4Pr 250Ft 300V Black; Cable Shielding Belden 15B2207
SHIELDED MULTIPAIR CABLE 4PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 250FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11225-ND 15B2207
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 250Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details