Belden Inc. Shld Cable, Cat7, 4 Pair, 23Awg, 500M; Cable Shielding Belden 1885ENH.03500

Description
SHLD CABLE, CAT7, 4 PAIR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of MaxRoHS Compliant: Yes
Datasheet
Description
SHLD CABLE, CAT7, 4 PAIR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of MaxRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Cable, Cat7, 4 Pair, 23Awg, 500M; Cable Shielding Belden - 42AC1256 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, Cat7, 4 Pair, 23Awg, 500M; Cable Shielding Belden
42AC1256
Shld Cable, Cat7, 4 Pair, 23Awg, 500M; Cable Shielding Belden 42AC1256
SHLD CABLE, CAT7, 4 PAIR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of MaxRoHS Compliant: Yes

SHLD CABLE, CAT7, 4 PAIR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of MaxRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1256
Product Name Shld Cable, Cat7, 4 Pair, 23Awg, 500M; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details