Belden Inc. Multiple Conductor Cables 1874A D15A1000

Description
Conductor Cable
Request a Quote
Description
Conductor Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multipair Cable 4Pr 1000Ft 300V Blue is a Category 6 (CAT6+) cable designed for high-performance networking applications. It features four bonded pairs of 23 AWG solid bare copper conductors, which are insulated with FEP (Fluorinated Ethylene Propylene) and encased in a Flamarrest® low smoke PVC jacket. This cable is suitable for various applications including Gigabit Ethernet, Power over Ethernet (POE), and video transmission in noisy environments. The cable has a nominal outer diameter of 0.365 inches and is compliant with NEC/UL CMP standards, making it suitable for plenum spaces. It operates effectively within a temperature range of -20°C to +80°C and has a maximum recommended pulling tension of 45 lbs. The cable supports a maximum operating voltage of 300V RMS and has a nominal mutual capacitance of 15.0 pF/ft. Engineers considering this cable should note its compliance with EU RoHS directives and its performance specifications, including a maximum delay of 510 ns/100 m at 100 MHz and a maximum DC resistance of 7.500 Ohm/100 m at 20°C.

Datasheet Summary
Powered by GS/AI

The Unshielded Multipair Cable 4Pr 1000Ft 300V Blue is a Category 6 (CAT6+) cable designed for high-performance networking applications. It features four bonded pairs of 23 AWG solid bare copper conductors, which are insulated with FEP (Fluorinated Ethylene Propylene) and encased in a Flamarrest® low smoke PVC jacket. This cable is suitable for various applications including Gigabit Ethernet, Power over Ethernet (POE), and video transmission in noisy environments. The cable has a nominal outer diameter of 0.365 inches and is compliant with NEC/UL CMP standards, making it suitable for plenum spaces. It operates effectively within a temperature range of -20°C to +80°C and has a maximum recommended pulling tension of 45 lbs. The cable supports a maximum operating voltage of 300V RMS and has a nominal mutual capacitance of 15.0 pF/ft. Engineers considering this cable should note its compliance with EU RoHS directives and its performance specifications, including a maximum delay of 510 ns/100 m at 100 MHz and a maximum DC resistance of 7.500 Ohm/100 m at 20°C.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30966-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30966-1000-ND
Multiple Conductor Cables BEL30966-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden - 20M4402 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden
20M4402
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden 20M4402
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30966-1000-ND 20M4402
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data