Belden Inc. Cable; Cable Shielding Belden 1872A 0021000

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 90B3815 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
90B3815
Cable; Cable Shielding Belden 90B3815
CABLE; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90B3815
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details