Belden Inc. Unshielded Multipair Cable 25Pr 1000Ft 300V White; Cable Shielding Belden 1871A-1000-H8N

Description
UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V WHITE; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair RoHS Compliant: Yes
Description
UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V WHITE; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 25Pr 1000Ft 300V White; Cable Shielding Belden - 95B5037 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 25Pr 1000Ft 300V White; Cable Shielding Belden
95B5037
Unshielded Multipair Cable 25Pr 1000Ft 300V White; Cable Shielding Belden 95B5037
UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V WHITE; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V WHITE; Cable Shielding:Unshielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B5037
Product Name Unshielded Multipair Cable 25Pr 1000Ft 300V White; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details