Belden Inc. Shielded Multipair Cable, 4Pair, 500M, 48V, 26Awg, Gray; Cable Shielding Belden 1868E 500M

Description
SHIELDED MULTIPAIR CABLE, 4PAIR, 500M, 48V, 26AWG, GRAY; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:26AWG; Conductor Area CSA:0.48mm²; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair RoHS Compliant: Yes
Description
SHIELDED MULTIPAIR CABLE, 4PAIR, 500M, 48V, 26AWG, GRAY; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:26AWG; Conductor Area CSA:0.48mm²; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable, 4Pair, 500M, 48V, 26Awg, Gray; Cable Shielding Belden - 15P4141 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 4Pair, 500M, 48V, 26Awg, Gray; Cable Shielding Belden
15P4141
Shielded Multipair Cable, 4Pair, 500M, 48V, 26Awg, Gray; Cable Shielding Belden 15P4141
SHIELDED MULTIPAIR CABLE, 4PAIR, 500M, 48V, 26AWG, GRAY; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:26AWG; Conductor Area CSA:0.48mm²; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 4PAIR, 500M, 48V, 26AWG, GRAY; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:26AWG; Conductor Area CSA:0.48mm²; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15P4141
Product Name Shielded Multipair Cable, 4Pair, 500M, 48V, 26Awg, Gray; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG58C/U Coaxial Test Cable - 1024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6428A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details