Belden Inc. Coaxial Cables (RF) 1865A 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9135-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9135-ND
Coaxial Cables (RF) BEL9135-ND
Cable

Cable

Buy Now Datasheet
Cable, Coax, Black, 3.81Mm, 304.8M; Coaxial Cable Type Belden - 59M4696 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Black, 3.81Mm, 304.8M; Coaxial Cable Type Belden
59M4696
Cable, Coax, Black, 3.81Mm, 304.8M; Coaxial Cable Type Belden 59M4696
CABLE, COAX, BLACK, 3.81MM, 304.8M; Coaxial Cable Type:RG59 Sub-Mini; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Black; Jacket Material:PE; RoHS Compliant: Yes

CABLE, COAX, BLACK, 3.81MM, 304.8M; Coaxial Cable Type:RG59 Sub-Mini; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Black; Jacket Material:PE; RoHS Compliant: Yes

Supplier's Site
Cable, Coaxial, Rg-59/u, 25Awg, 1000Ft, Black; Coaxial Cable Type Belden - 83F6772 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 25Awg, 1000Ft, Black; Coaxial Cable Type Belden
83F6772
Cable, Coaxial, Rg-59/u, 25Awg, 1000Ft, Black; Coaxial Cable Type Belden 83F6772
CABLE, COAXIAL, RG-59/U, 25AWG, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 25AWG, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9135-ND 59M4696
Product Name Coaxial Cables (RF) Cable, Coax, Black, 3.81Mm, 304.8M; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details