Belden Inc. Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden 1864A-1000-F2V

Description
UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden - 15B2132 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden
15B2132
Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden 15B2132
UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Unshielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2132
Product Name Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details