Belden Inc. Speaker Cable, 2 Conductor 14 AWG BC, Unshielded, CMP 1861A

Description
Speaker Cable, 2 Conductor 14 AWG stranded high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL2P.
Datasheet
Description
Speaker Cable, 2 Conductor 14 AWG stranded high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL2P.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Cable, 2 Conductor 14 AWG BC, Unshielded, CMP - 1861A - Belden Inc.
St. Louis, MO, United States
Speaker Cable, 2 Conductor 14 AWG BC, Unshielded, CMP
1861A
Speaker Cable, 2 Conductor 14 AWG BC, Unshielded, CMP 1861A
Speaker Cable, 2 Conductor 14 AWG stranded high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL2P.

Speaker Cable, 2 Conductor 14 AWG stranded high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL2P.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 1861A
Product Name Speaker Cable, 2 Conductor 14 AWG BC, Unshielded, CMP
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-5-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details