Belden Inc. Cables, Wires - Multiple Conductor Cables 1861A D261000

Description
Win Source Part Number: 1034327-1861A D261000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1,000 Alternative Parts (Cross-Reference): 1861A D2610001861A-D26-100 0; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL29989-1000 Base Product Number: 1861A
Request a Quote Datasheet
Description
Win Source Part Number: 1034327-1861A D261000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1,000 Alternative Parts (Cross-Reference): 1861A D2610001861A-D26-100 0; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL29989-1000 Base Product Number: 1861A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1034327-1861A D261000
Cables, Wires - Multiple Conductor Cables 1034327-1861A D261000
Win Source Part Number: 1034327-1861A D261000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1,000 Alternative Parts (Cross-Reference): 1861A D2610001861A-D26-100 0; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL29989-1000 Base Product Number: 1861A

Win Source Part Number: 1034327-1861A D261000
Category: Cables, Wires>Multiple Conductor Cables
Series: *
Package: Spool
Standard Package: 1,000
Alternative Parts (Cross-Reference): 1861A D2610001861A-D26-1000;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL29989-1000
Base Product Number: 1861A

Buy Now
Multiple Conductor Cables - BEL29989-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL29989-1000-ND
Multiple Conductor Cables BEL29989-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
#14 Tw Pr Flrst Blk & Nat Rohs Compliant Belden - 87K1176 - Newark, An Avnet Company
Chicago, IL, United States
#14 Tw Pr Flrst Blk & Nat Rohs Compliant Belden
87K1176
#14 Tw Pr Flrst Blk & Nat Rohs Compliant Belden 87K1176
#14 TW PR FLRST BLK & NAT ROHS COMPLIANT: YES

#14 TW PR FLRST BLK & NAT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Audio Cables Cable Assemblies
Product Number 1034327-1861A D261000 BEL29989-1000-ND 87K1176
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables #14 Tw Pr Flrst Blk & Nat Rohs Compliant Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to X100W Mini-Hook and Alligator, Audio Test Cable - 2521 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details