Belden Inc. Speaker Cable, 2 Conductor 12 AWG BC, Unshielded, CMP 1860A

Description
Speaker Cable, 2 Conductor 12 AWG stranded (19x25) high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL2P.
Datasheet
Description
Speaker Cable, 2 Conductor 12 AWG stranded (19x25) high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL2P.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Cable, 2 Conductor 12 AWG BC, Unshielded, CMP - 1860A - Belden Inc.
St. Louis, MO, United States
Speaker Cable, 2 Conductor 12 AWG BC, Unshielded, CMP
1860A
Speaker Cable, 2 Conductor 12 AWG BC, Unshielded, CMP 1860A
Speaker Cable, 2 Conductor 12 AWG stranded (19x25) high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL2P.

Speaker Cable, 2 Conductor 12 AWG stranded (19x25) high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL2P.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 1860A
Product Name Speaker Cable, 2 Conductor 12 AWG BC, Unshielded, CMP
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details