Belden Inc. Coaxial Cables (RF) 1858A 0021000

Description
Cable
Request a Quote
Description
Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triaxial Cable, RG-11/U, 1000Ft, Red, features a 15 AWG stranded conductor made of bare copper with a diameter of 0.064 inches. It has foam high-density polyethylene insulation and is shielded with bare copper braid, providing 95% coverage. The overall cable diameter is 0.520 inches, and it is designed for both indoor and outdoor use, with a temperature operating range of -35°C to +75°C. This cable has a nominal characteristic impedance of 75 ohms and a maximum operating voltage of 300 V RMS. It exhibits low attenuation, with values ranging from 0.1 dB/100 ft at 1 MHz to 5.7 dB/100 ft at 1000 MHz. The cable is compliant with various EU directives, including RoHS, and is suitable for applications requiring reliable signal transmission. The bulk weight of the cable is 147 lbs per 1000 ft, and it can withstand a maximum pulling tension of 264 lbs.

Datasheet Summary
Powered by GS/AI

The Triaxial Cable, RG-11/U, 1000Ft, Red, features a 15 AWG stranded conductor made of bare copper with a diameter of 0.064 inches. It has foam high-density polyethylene insulation and is shielded with bare copper braid, providing 95% coverage. The overall cable diameter is 0.520 inches, and it is designed for both indoor and outdoor use, with a temperature operating range of -35°C to +75°C. This cable has a nominal characteristic impedance of 75 ohms and a maximum operating voltage of 300 V RMS. It exhibits low attenuation, with values ranging from 0.1 dB/100 ft at 1 MHz to 5.7 dB/100 ft at 1000 MHz. The cable is compliant with various EU directives, including RoHS, and is suitable for applications requiring reliable signal transmission. The bulk weight of the cable is 147 lbs per 1000 ft, and it can withstand a maximum pulling tension of 264 lbs.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8931-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8931-ND
Coaxial Cables (RF) BEL8931-ND
Cable

Cable

Buy Now Datasheet
Triaxial Cable, Rg-11/u, 1000Ft, Red; Coaxial Cable Type Belden - 15B2116 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-11/u, 1000Ft, Red; Coaxial Cable Type Belden
15B2116
Triaxial Cable, Rg-11/u, 1000Ft, Red; Coaxial Cable Type Belden 15B2116
TRIAXIAL CABLE, RG-11/U, 1000FT, RED; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; External Diameter:13.208mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-11/U, 1000FT, RED; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; External Diameter:13.208mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL8931-ND 15B2116
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-11/u, 1000Ft, Red; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details