Belden Inc. Coaxial Cables (RF) 1857A 0071000

Description
Triaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Triaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9072-ND
Coaxial Cables (RF) BEL9072-ND
Triaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms

Triaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden - 15B2108 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
15B2108
Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden 15B2108
TRIAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; No. of Max Strands x Strand Size:19 x 34AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; External Diameter:9.144mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; No. of Max Strands x Strand Size:19 x 34AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; External Diameter:9.144mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9072-ND 15B2108
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details