Belden Inc. Coaxial Cables (RF) 1857A 0041000

Description
Triaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Triaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9069-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9069-ND
Coaxial Cables (RF) BEL9069-ND
Triaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms

Triaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Triaxial Cable, Rg-59/u, 1000Ft, Yellow; Coaxial Cable Type Belden - 15B2105 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-59/u, 1000Ft, Yellow; Coaxial Cable Type Belden
15B2105
Triaxial Cable, Rg-59/u, 1000Ft, Yellow; Coaxial Cable Type Belden 15B2105
TRIAXIAL CABLE, RG-59/U, 1000FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:22AWG; No. of Max Strands x Strand Size:19 x 34AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; External Diameter:9.144mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-59/U, 1000FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:22AWG; No. of Max Strands x Strand Size:19 x 34AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; External Diameter:9.144mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9069-ND 15B2105
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-59/u, 1000Ft, Yellow; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details