The Triaxial Cable, RG-59/U, 1000Ft, Black, features a 22 AWG stranded bare copper conductor with foam polyethylene insulation and dual bare copper braid shields providing 95% coverage. The cable has an overall nominal diameter of 0.360 inches and is designed for both indoor and outdoor applications, with a temperature operating range of -35°C to +75°C. It is compliant with various EU directives, including RoHS, and has a nominal characteristic impedance of 75 ohms. The cable is suitable for field deployable applications requiring flexibility and durability, and it has been sweep tested from 5 MHz to 3 GHz. The maximum recommended pulling tension is 124 lbs, and the minimum bend radius is 3.750 inches.
TRIAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; No. of Max Strands x Strand Size:19 x 34AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; External Diameter:9.144mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15B2104 |
| Product Name | Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden |
| Cable Type | Coaxial; Triaxial |