Belden Inc. Coaxial Cables (RF) 1856A B591000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9051-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9051-ND
Coaxial Cables (RF) BEL9051-ND
Cable

Cable

Buy Now Datasheet
Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden - 15B2091 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
15B2091
Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden 15B2091
TRIAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; No. of Max Strands x Strand Size:Solid; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; External Diameter:5.486mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; No. of Max Strands x Strand Size:Solid; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; External Diameter:5.486mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL9051-ND 15B2091
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details