Belden Inc. Coaxial Cables (RF) 1855A 0081000

Description
Cable
Request a Quote
Description
Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RG-59/U coaxial cable, part number 19C3109, features a 23 AWG solid bare copper conductor and is designed with gas-injected foam HDPE insulation. It includes a Duofoil® shield made of aluminum foil and polyester tape, along with a tinned copper braid shield that provides 95% coverage. The cable is encased in a gray PVC jacket and has an overall nominal diameter of 0.159 inches. This cable is suitable for applications requiring 75-ohm impedance, such as SMPTE 2081-1 for 6 Gb/s UHDTV and SMPTE 424M for 3 Gb/s HD-SDI 1080p. It operates effectively within a temperature range of -30°C to +75°C and has a maximum recommended pulling tension of 40 lbs. The cable is compliant with various standards, including NEC/UL CMR and CEC/UL CMG, and meets EU RoHS directives. With a nominal attenuation of 10.89 dB/100 ft at 1000 MHz, this cable is suitable for high-frequency applications. It is also tested for return loss and has a minimum return loss of 23 dB from 5 MHz to 1600 MHz. The cable is available in a 1000 ft reel, making it a practical choice for extensive installations.

Datasheet Summary
Powered by GS/AI

The RG-59/U coaxial cable, part number 19C3109, features a 23 AWG solid bare copper conductor and is designed with gas-injected foam HDPE insulation. It includes a Duofoil® shield made of aluminum foil and polyester tape, along with a tinned copper braid shield that provides 95% coverage. The cable is encased in a gray PVC jacket and has an overall nominal diameter of 0.159 inches. This cable is suitable for applications requiring 75-ohm impedance, such as SMPTE 2081-1 for 6 Gb/s UHDTV and SMPTE 424M for 3 Gb/s HD-SDI 1080p. It operates effectively within a temperature range of -30°C to +75°C and has a maximum recommended pulling tension of 40 lbs. The cable is compliant with various standards, including NEC/UL CMR and CEC/UL CMG, and meets EU RoHS directives. With a nominal attenuation of 10.89 dB/100 ft at 1000 MHz, this cable is suitable for high-frequency applications. It is also tested for return loss and has a minimum return loss of 23 dB from 5 MHz to 1600 MHz. The cable is available in a 1000 ft reel, making it a practical choice for extensive installations.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30154-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30154-1000-ND
Coaxial Cables (RF) BEL30154-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, Gray; Coaxial Cable Type Belden - 19C3109 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Gray; Coaxial Cable Type Belden
19C3109
Coaxial Cable, Rg-59/u, 1000Ft, Gray; Coaxial Cable Type Belden 19C3109
COAXIAL CABLE, RG-59/U, 1000FT, GRAY; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, GRAY; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30154-1000-ND 19C3109
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 1000Ft, Gray; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6053A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
Video Converters - 1778826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DVI Cable
Cable Length 0.6234 ft (1.9 dm)
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details