Belden Inc. Coaxial Cables (RF) 1855A 0021000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30144-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30144-1000-ND
Coaxial Cables (RF) BEL30144-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, Red; Coaxial Cable Type Belden - 19C3105 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Red; Coaxial Cable Type Belden
19C3105
Coaxial Cable, Rg-59/u, 1000Ft, Red; Coaxial Cable Type Belden 19C3105
COAXIAL CABLE, RG-59/U, 1000FT, RED; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, RED; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30144-1000-ND 19C3105
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 1000Ft, Red; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details