Belden Inc. Shielded Multipair Cable 24Pr 500Ft 300V Violet; Cable Shielding Belden 1852F Z4B500

Description
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Violet RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Violet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 24Pr 500Ft 300V Violet; Cable Shielding Belden - 19C1688 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 24Pr 500Ft 300V Violet; Cable Shielding Belden
19C1688
Shielded Multipair Cable 24Pr 500Ft 300V Violet; Cable Shielding Belden 19C1688
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Violet RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 24PR 500FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Violet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C1688
Product Name Shielded Multipair Cable 24Pr 500Ft 300V Violet; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details