Belden Inc. Shielded Multipair Cable 24Pr 1000Ft 300V Violet; Cable Shielding Belden 1852F Z4B1000

Description
SHIELDED MULTIPAIR CABLE 24PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 24PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 24Pr 1000Ft 300V Violet; Cable Shielding Belden - 19C1686 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 24Pr 1000Ft 300V Violet; Cable Shielding Belden
19C1686
Shielded Multipair Cable 24Pr 1000Ft 300V Violet; Cable Shielding Belden 19C1686
SHIELDED MULTIPAIR CABLE 24PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 24PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C1686
Product Name Shielded Multipair Cable 24Pr 1000Ft 300V Violet; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details