Belden Inc. Multiple Conductor Cables 1850F Z4B1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10106-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10106-ND
Multiple Conductor Cables BEL10106-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 16Pr 1000Ft 300V Violet; Cable Shielding Belden - 19C1682 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 16Pr 1000Ft 300V Violet; Cable Shielding Belden
19C1682
Shielded Multipair Cable 16Pr 1000Ft 300V Violet; Cable Shielding Belden 19C1682
SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10106-ND 19C1682
Product Name Multiple Conductor Cables Shielded Multipair Cable 16Pr 1000Ft 300V Violet; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers