Belden Inc. Coaxial Cable, 2Coax, 18Awg, 75Ohm, Black, 500Ft; Coaxial Cable Type Belden 1841AC 010500

Description
COAXIAL CABLE, 2COAX, 18AWG, 75OHM, BLACK, 500FT; Coaxial Cable Type:-; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 2COAX, 18AWG, 75OHM, BLACK, 500FT; Coaxial Cable Type:-; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 2Coax, 18Awg, 75Ohm, Black, 500Ft; Coaxial Cable Type Belden - 97C8194 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 2Coax, 18Awg, 75Ohm, Black, 500Ft; Coaxial Cable Type Belden
97C8194
Coaxial Cable, 2Coax, 18Awg, 75Ohm, Black, 500Ft; Coaxial Cable Type Belden 97C8194
COAXIAL CABLE, 2COAX, 18AWG, 75OHM, BLACK, 500FT; Coaxial Cable Type:-; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, 2COAX, 18AWG, 75OHM, BLACK, 500FT; Coaxial Cable Type:-; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97C8194
Product Name Coaxial Cable, 2Coax, 18Awg, 75Ohm, Black, 500Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-TNCA-MM-78-LP - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details
Plug socket with cable - KMYZ-4-2,5-B-EX - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled Cable Ractangular design MSZB
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers