Belden Inc. Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden 1839A 0101000

Description
COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden - 15B2078 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden
15B2078
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden 15B2078
COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2078
Product Name Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Coaxial Cables (RF) - 461-1198-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application RF
Cable Type Coaxial
Connector Type BNC
View Details
2 suppliers
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details