Belden Inc. Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 2000Ft; Coaxial Cable Type Belden 183092A 0102000

Description
COAXIAL CABLE, RG6, 18AWG, 75OHM, BLACK, 2000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG6, 18AWG, 75OHM, BLACK, 2000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 2000Ft; Coaxial Cable Type Belden - 89H3005 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 2000Ft; Coaxial Cable Type Belden
89H3005
Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 2000Ft; Coaxial Cable Type Belden 89H3005
COAXIAL CABLE, RG6, 18AWG, 75OHM, BLACK, 2000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG6, 18AWG, 75OHM, BLACK, 2000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89H3005
Product Name Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 2000Ft; Coaxial Cable Type Belden
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-M9W5-K-5-N-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Open end
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details