Coaxial - Riser Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL7138-1000-ND | 10K3493 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Steel, Copper Coated | |
| Cable Shielding | Foil Braid | |
| North American | 18 AWG |